Panduit Corp. Cable Ties and Zip Ties HV9100-C0

Description
"Cable Tie, Parallel Black 3.94"" (100.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 3.94"" (100.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-21707-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-21707-ND
Cable Ties and Zip Ties 298-21707-ND
"Cable Tie, Parallel Black 3.94"" (100.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"

"Cable Tie, Parallel Black 3.94"" (100.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"

Buy Now Datasheet
Cable Tie, 367Mm, Nylon 6.6, Black,pk100; Cable Tie Material Panduit - 49AC3829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 367Mm, Nylon 6.6, Black,pk100; Cable Tie Material Panduit
49AC3829
Cable Tie, 367Mm, Nylon 6.6, Black,pk100; Cable Tie Material Panduit 49AC3829
CABLE TIE, 367MM, NYLON 6.6, BLACK,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:367mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile Strength:160lb; RoHS Compliant: Yes

CABLE TIE, 367MM, NYLON 6.6, BLACK,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:367mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile Strength:160lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-21707-ND 49AC3829
Product Name Cable Ties and Zip Ties Cable Tie, 367Mm, Nylon 6.6, Black,pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details