Panduit Corp. Wire Splice Connectors HTCT6X-6X-1

Description
Terminal 2 Way Tap Connector Crimp 6-14 AWG
Request a Quote Datasheet
Description
Terminal 2 Way Tap Connector Crimp 6-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-14556-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-14556-ND
Wire Splice Connectors 298-14556-ND
Terminal 2 Way Tap Connector Crimp 6-14 AWG

Terminal 2 Way Tap Connector Crimp 6-14 AWG

Buy Now Datasheet
Copper Compression Htap, For Code And Fl Panduit - 34T1604 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Htap, For Code And Fl Panduit
34T1604
Copper Compression Htap, For Code And Fl Panduit 34T1604
Copper Compression HTAP, for Code and Fl

Copper Compression HTAP, for Code and Fl

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14556-ND 34T1604
Product Name Wire Splice Connectors Copper Compression Htap, For Code And Fl Panduit
Contact Size (AWG) 6 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details