Panduit Corp. Wire Splice Connectors HTCT250-250-1

Description
Terminal 2 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG
Request a Quote Datasheet
Description
Terminal 2 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-14555-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-14555-ND
Wire Splice Connectors 298-14555-ND
Terminal 2 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG

Terminal 2 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1115119-HTCT250-250-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1115119-HTCT250-250-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1115119-HTCT250-250-1
Win Source Part Number: 1115119-HTCT250-250- 1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: H-TAP Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil)-2 AWG Standard Package: 1 Terminal Type: 2 Way Tap Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-14555,HTCT250-25 0-1-ND,07498344084 Base Product Number: HTCT250

Win Source Part Number: 1115119-HTCT250-250-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: H-TAP
Termination: Crimp
Package: Bulk
Wire Gauge: 250MCM (kcmil)-2 AWG
Standard Package: 1
Terminal Type: 2 Way Tap
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-14555,HTCT250-250-1-ND,07498344084
Base Product Number: HTCT250

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14555-ND 1115119-HTCT250-250-1
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 2 to ? AWG
Unlock Full Specs
to access all available technical data