Panduit Corp. Heat Shrink Tubing HSTTA100-Y

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13679-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13679-ND
Heat Shrink Tubing 298-13679-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Panduit - 65H9869 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Panduit
65H9869
Heat-Shrink Tubing, 3 Panduit 65H9869
HEAT-SHRINK TUBING, 3:1, 25.4MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Metric:8.1mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 25.4MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Metric:8.1mmRoHS Compliant: Yes

Supplier's Site
Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk - 70044934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk
70044934
Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk 70044934
Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk

Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-13679-ND 65H9869 70044934
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Panduit Dual Wall Adhesive Lined Thin Wall HeatShrink; DAMP-SHRINK(tm); 2-6in pcs; blk
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details