Panduit Corp. Heat Shrink Tubing HSTT75-C

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13673-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13673-ND
Heat Shrink Tubing 298-13673-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 66H0191 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
66H0191
Heat-Shrink Tubing, 2 Panduit 66H0191
HEAT-SHRINK TUBING, 2:1, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:HSTT Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:HSTT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13673-ND 66H0191
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-06-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details