Panduit Corp. Heat Shrink Tubing HSTT38-C10

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13655-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13655-ND
Heat Shrink Tubing 298-13655-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm Id, Po, White, 100Ft; Shrink Ratio Panduit - 66H0145 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, White, 100Ft; Shrink Ratio Panduit
66H0145
Heat Shrink Tubing, 9.5Mm Id, Po, White, 100Ft; Shrink Ratio Panduit 66H0145
HEAT SHRINK TUBING, 9.5MM ID, PO, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13655-ND 66H0145
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Po, White, 100Ft; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details