Panduit Corp. Heat Shrink Tubing HSTT25-48-Q

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-10415-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-10415-ND
Heat Shrink Tubing 298-10415-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
HEAT SHRINK THIN, .25
Wilmington, MA, United States
HEAT SHRINK THIN, .25"(6.4MM) DIA,BLACK 25 PC PKG
HSTT25-48-Q
HEAT SHRINK THIN, .25"(6.4MM) DIA,BLACK 25 PC PKG HSTT25-48-Q
HEAT SHRINK THIN, .25"(6.4MM) DIA,BLACK 25 PC PKG

HEAT SHRINK THIN, .25"(6.4MM) DIA,BLACK 25 PC PKG

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 4Ft, Pk25; Shrink Ratio Panduit - 07C7976 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 4Ft, Pk25; Shrink Ratio Panduit
07C7976
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 4Ft, Pk25; Shrink Ratio Panduit 07C7976
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 4FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 4FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-10415-ND HSTT25-48-Q 07C7976
Product Name Heat Shrink Tubing HEAT SHRINK THIN, .25"(6.4MM) DIA,BLACK 25 PC PKG Heat Shrink Tubing, 6.35Mm Id, Po, Black, 4Ft, Pk25; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Sleeves - 1811994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details