Panduit Corp. Heat Shrink Tubing HSTT19-QC

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13641-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13641-ND
Heat Shrink Tubing 298-13641-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 25.0' (7.6m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 24C7303 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
24C7303
Heat-Shrink Tubing, 2 Panduit 24C7303
HEAT-SHRINK TUBING, 2:1, 4.8MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:HSTT SeriesRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:HSTT SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13641-ND 24C7303
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details