Panduit Corp. Heat Shrink Tubing - HSTT100-Y HSTT100-Y

Description
Manufacturer: Panduit Corp Win Source Part Number: 1103892-HSTT100-Y Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 135°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1103892-HSTT100-Y Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 135°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - HSTT100-Y
1103892-HSTT100-Y
Heat Shrink Tubing - HSTT100-Y 1103892-HSTT100-Y
Manufacturer: Panduit Corp Win Source Part Number: 1103892-HSTT100-Y Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 135°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1103892-HSTT100-Y
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant, UV Resistant
Length: 0.500' (152.40mm, 6.00")
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.500" (12.70mm)
Recovered Wall Thickness: 0.035" (0.89mm)
Shrink Temperature: 90°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -55°C to 135°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1103892-HSTT100-Y
Product Name Heat Shrink Tubing - HSTT100-Y
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details