Panduit Corp. Heat Shrink Tubing HSTT100-C6

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13623-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13623-ND
Heat Shrink Tubing 298-13623-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 100.0' (30.5m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 66H0070 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
66H0070
Heat-Shrink Tubing, 2 Panduit 66H0070
HEAT-SHRINK TUBING, 2:1, 25.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:0.5"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 25.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:0.5"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13623-ND 66H0070
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details