Panduit Corp. HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK HSTT09-48-Q

Description
HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK
Request a Quote Datasheet
Description
HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEAT SHRINK THIN, .09
Wilmington, MA, United States
HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK
HSTT09-48-Q
HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK HSTT09-48-Q
HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK

HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK

Buy Now
Heat Shrink Tubing - 298-13459-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13459-ND
Heat Shrink Tubing 298-13459-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 61AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
61AC7672
Heat-Shrink Tubing, 2 Panduit 61AC7672
HEAT-SHRINK TUBING, 2:1, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number HSTT09-48-Q 298-13459-ND 61AC7672
Product Name HEAT SHRINK THIN, .09"(2.4MM) DIA, BLACK Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details