Panduit Corp. Hook & Loop Cable Fastener; Fastener Length Imperial Panduit HLTP2I-X0

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP (Polypropylene)RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP (Polypropylene)RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 17C1625 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
17C1625
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 17C1625
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP (Polypropylene)RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP (Polypropylene)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 17C1625
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details
913-7720: GATE HOOK AND EYES - 8-02062-52331-8 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details