Panduit Corp. Hook & Loop Cable Ties; Fastener Length Imperial Panduit HLT3I-X4

Description
HOOK & LOOP CABLE TIES; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Yellow; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Description
HOOK & LOOP CABLE TIES; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Yellow; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Ties; Fastener Length Imperial Panduit - 66F7874 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Ties; Fastener Length Imperial Panduit
66F7874
Hook & Loop Cable Ties; Fastener Length Imperial Panduit 66F7874
HOOK & LOOP CABLE TIES; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Yellow; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

HOOK & LOOP CABLE TIES; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Yellow; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66F7874
Product Name Hook & Loop Cable Ties; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-8363: GATE HOOK AND EYES - 8-02062-52444-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details