Panduit Corp. Loop Tie, 305Mm; Roll Length Panduit HLT3I-X0

Description
LOOP TIE, 305MM; Roll Length:0.305m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Colour:Black; SVHC:No SVHC (20-Jun-2013); Accessory Type:HOOK & LOOP; Cable Diameter Max:81mm; Cable RoHS Compliant: Yes
Datasheet
Description
LOOP TIE, 305MM; Roll Length:0.305m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Colour:Black; SVHC:No SVHC (20-Jun-2013); Accessory Type:HOOK & LOOP; Cable Diameter Max:81mm; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Tie, 305Mm; Roll Length Panduit - 24M2662 - Newark, An Avnet Company
Chicago, IL, United States
Loop Tie, 305Mm; Roll Length Panduit
24M2662
Loop Tie, 305Mm; Roll Length Panduit 24M2662
LOOP TIE, 305MM; Roll Length:0.305m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Colour:Black; SVHC:No SVHC (20-Jun-2013); Accessory Type:HOOK & LOOP; Cable Diameter Max:81mm; Cable RoHS Compliant: Yes

LOOP TIE, 305MM; Roll Length:0.305m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Colour:Black; SVHC:No SVHC (20-Jun-2013); Accessory Type:HOOK & LOOP; Cable Diameter Max:81mm; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 66F3596 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
66F3596
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 66F3596
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number 24M2662 66F3596
Product Name Loop Tie, 305Mm; Roll Length Panduit Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Loop Fastener; Tie / Wrap Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
913-7720: GATE HOOK AND EYES - 8-02062-52331-8 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details