Panduit Corp. Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit HLT2I-X5

Description
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Green; Cable Bundle Diameter Max:48.5mm; Roll Length:- RoHS Compliant: Yes
Description
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Green; Cable Bundle Diameter Max:48.5mm; Roll Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit - 66F7867 - Newark, An Avnet Company
Chicago, IL, United States
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit
66F7867
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit 66F7867
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Green; Cable Bundle Diameter Max:48.5mm; Roll Length:- RoHS Compliant: Yes

TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Green; Cable Bundle Diameter Max:48.5mm; Roll Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66F7867
Product Name Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 4499189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details