Panduit Corp. Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit HLT2I-X2

Description
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Red; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes
Description
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Red; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit - 66F7864 - Newark, An Avnet Company
Chicago, IL, United States
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit
66F7864
Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit 66F7864
TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Red; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes

TAK-TY HOOK & LOOP CABLE TIES; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Red; Fastener Material:Nylon (Polyamide), PE (Polyethylene)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66F7864
Product Name Tak-Ty Hook & Loop Cable Ties; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-7746: GATE HOOK AND EYES - 8-02062-52339-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details