Panduit Corp. Hook And Loop Tie, 203Mm; Roll Length Panduit HLT2I-X0

Description
HOOK AND LOOP TIE, 203MM; Roll Length:0.203m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Color:Black; Cable Diameter Max:48mm RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP TIE, 203MM; Roll Length:0.203m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Color:Black; Cable Diameter Max:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Tie, 203Mm; Roll Length Panduit - 25M9685 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Tie, 203Mm; Roll Length Panduit
25M9685
Hook And Loop Tie, 203Mm; Roll Length Panduit 25M9685
HOOK AND LOOP TIE, 203MM; Roll Length:0.203m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Color:Black; Cable Diameter Max:48mm RoHS Compliant: Yes

HOOK AND LOOP TIE, 203MM; Roll Length:0.203m; Cable Tie Width:12.7mm; Tensile Strength N/m2:178N/mm2; Tensile Strength Pounds:40lb; Fastener Color:Black; Cable Diameter Max:48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 66F3595 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
66F3595
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 66F3595
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number 25M9685 66F3595
Product Name Hook And Loop Tie, 203Mm; Roll Length Panduit Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details