Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties HLT2I-X0

Description
Win Source Part Number: 1062966-HLT2I-X0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: TAK-TY® HLT Color: Black Package: Bulk Standard Package: 10 Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 1.91" (48.51mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 500031-1; PLT2EH-C0; PLT3EH-NB-C0; PRT2EH-Q0; TY277MXHLT2I-X0.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: 298-1113,HLT2IX0 Base Product Number: HLT2I Length - Approximate: 8" Length - Actual: 0.667' (203.20mm, 8.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1062966-HLT2I-X0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: TAK-TY® HLT Color: Black Package: Bulk Standard Package: 10 Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 1.91" (48.51mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 500031-1; PLT2EH-C0; PLT3EH-NB-C0; PRT2EH-Q0; TY277MXHLT2I-X0.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: 298-1113,HLT2IX0 Base Product Number: HLT2I Length - Approximate: 8" Length - Actual: 0.667' (203.20mm, 8.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1062966-HLT2I-X0
Cables, Wires - Management - Cable Ties and Zip Ties 1062966-HLT2I-X0
Win Source Part Number: 1062966-HLT2I-X0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: TAK-TY® HLT Color: Black Package: Bulk Standard Package: 10 Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 1.91" (48.51mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 500031-1; PLT2EH-C0; PLT3EH-NB-C0; PRT2EH-Q0; TY277MXHLT2I-X0.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: 298-1113,HLT2IX0 Base Product Number: HLT2I Length - Approximate: 8" Length - Actual: 0.667' (203.20mm, 8.00")

Win Source Part Number: 1062966-HLT2I-X0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: TAK-TY® HLT
Color: Black
Package: Bulk
Standard Package: 10
Material: Polyethylene Hook, Polyamide Loop
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Hook and Loop - Tie
Bundle Diameter: 1.91" (48.51mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 500031-1; PLT2EH-C0; PLT3EH-NB-C0; PRT2EH-Q0; TY277MXHLT2I-X0.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 5806.10.2400
Mfr: Panduit Corp
Other Names: 298-1113,HLT2IX0
Base Product Number: HLT2I
Length - Approximate: 8"
Length - Actual: 0.667' (203.20mm, 8.00")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1062966-HLT2I-X0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6040A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details