Panduit Corp. Hook & Loop Cable Fastener; Fastener Length Imperial Panduit HLSP5S-X0

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Roll Length:- RoHS Compliant: Yes
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Roll Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 16C7692 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
16C7692
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 16C7692
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Roll Length:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Roll Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 16C7692
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7431: GATE HOOK AND EYES - 8-02062-52288-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details