Panduit Corp. Hook & Loop Cable Ties, 19.1Mm W, Green, 22.9M L Roll; Fastener Length Imperial Panduit HLS-75R5

Description
HOOK & LOOP CABLE TIES, 19.1MM W, GREEN, 22.9M L ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Green; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE TIES, 19.1MM W, GREEN, 22.9M L ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Green; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Ties, 19.1Mm W, Green, 22.9M L Roll; Fastener Length Imperial Panduit - 65H9830 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Ties, 19.1Mm W, Green, 22.9M L Roll; Fastener Length Imperial Panduit
65H9830
Hook & Loop Cable Ties, 19.1Mm W, Green, 22.9M L Roll; Fastener Length Imperial Panduit 65H9830
HOOK & LOOP CABLE TIES, 19.1MM W, GREEN, 22.9M L ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Green; Cable Bundle Diameter Max:- RoHS Compliant: Yes

HOOK & LOOP CABLE TIES, 19.1MM W, GREEN, 22.9M L ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Green; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 65H9830
Product Name Hook & Loop Cable Ties, 19.1Mm W, Green, 22.9M L Roll; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details