Panduit Corp. Hook & Loop Cable Fastener, Black, 19.1Mm W, 22.86M; Fastener Length Imperial Panduit HLS-75R0

Description
HOOK & LOOP CABLE FASTENER, BLACK, 19.1MM W, 22.86M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER, BLACK, 19.1MM W, 22.86M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener, Black, 19.1Mm W, 22.86M; Fastener Length Imperial Panduit - 93B6334 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener, Black, 19.1Mm W, 22.86M; Fastener Length Imperial Panduit
93B6334
Hook & Loop Cable Fastener, Black, 19.1Mm W, 22.86M; Fastener Length Imperial Panduit 93B6334
HOOK & LOOP CABLE FASTENER, BLACK, 19.1MM W, 22.86M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER, BLACK, 19.1MM W, 22.86M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 93B6334
Product Name Hook & Loop Cable Fastener, Black, 19.1Mm W, 22.86M; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-8363: GATE HOOK AND EYES - 8-02062-52444-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details