Hook and Loop, RED; Roll Length:4.6m; Cable Tie Width:19.1mm; Tensile Strength N/m2:222N/mm2; Fastener Color:Red; Cable Diameter Min:6.4mm; External Length / Height:4572mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 24M2657 |
| Product Name | Hook And Loop, Red; Roll Length Panduit |
| Type | Hook Fastener; Loop Fastener |