HOOK & LOOP CABLE FASTENER, BLACK, 19.1MM W, 4.6M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Hook And Loop BLACKHook And Loop BLACK; Colour:Black; Diameter, cable min:6.4mm; Length / Height, external:4572mm; Material:Hook And Loop; Width, external:19mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hook and Loop Fasteners | Hook and Loop Fasteners |
| Product Number | 66F3600 | 24M2656 |
| Product Name | Hook & Loop Cable Fastener, Black, 19.1Mm W, 4.6M; Fastener Length Imperial Panduit | Hook And Loop Blackhook And Loop Black; Colour Panduit |
| Type | Hook Fastener; Loop Fastener | Hook Fastener; Loop Fastener |