HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.33"; Fastener Width - Metric:8.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 12K5422 |
| Product Name | Hook & Loop Cable Fastener; Fastener Length Imperial Panduit |
| Type | Hook Fastener; Loop Fastener |