HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
CABLE TIE, CLINCHING, 305MM; Roll Length:0.305m; Cable Tie Width:19.1mm; Tensile Strength N/m2:222N/mm2; Tensile Strength Pounds:50lb; Fastener Colour:Black; SVHC:No SVHC (16-Dec-2013); Accessory Type:HOOK & LOOP; Cable Diameter RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hook and Loop Fasteners | Hook and Loop Fasteners |
| Product Number | 66F3593 | 24M2644 |
| Product Name | Hook & Loop Cable Fastener; Fastener Length Imperial Panduit | Cable Tie, Clinching, 305Mm; Roll Length Panduit |
| Type | Hook Fastener; Loop Fastener | Tie / Wrap |