Panduit Corp. Cable Tie, Hook And Loop, Stacked, Pk100; Roll Length Panduit HLB2S-C0

Description
CABLE TIE, HOOK AND LOOP, STACKED, PK100; ROLL LENGTH:0.178M; CABLE TIE WIDTH:19.1MM; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:-; FASTENER COLOUR:BLACK; SVHC:NO SVHC (17-DEC-2014) ROHS COMPLIANT: YES
Description
CABLE TIE, HOOK AND LOOP, STACKED, PK100; ROLL LENGTH:0.178M; CABLE TIE WIDTH:19.1MM; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:-; FASTENER COLOUR:BLACK; SVHC:NO SVHC (17-DEC-2014) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Hook And Loop, Stacked, Pk100; Roll Length Panduit - 51R6628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Hook And Loop, Stacked, Pk100; Roll Length Panduit
51R6628
Cable Tie, Hook And Loop, Stacked, Pk100; Roll Length Panduit 51R6628
CABLE TIE, HOOK AND LOOP, STACKED, PK100; ROLL LENGTH:0.178M; CABLE TIE WIDTH:19.1MM; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:-; FASTENER COLOUR:BLACK; SVHC:NO SVHC (17-DEC-2014) ROHS COMPLIANT: YES

CABLE TIE, HOOK AND LOOP, STACKED, PK100; ROLL LENGTH:0.178M; CABLE TIE WIDTH:19.1MM; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:-; FASTENER COLOUR:BLACK; SVHC:NO SVHC (17-DEC-2014) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 51R6628
Product Name Cable Tie, Hook And Loop, Stacked, Pk100; Roll Length Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details