Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors HLA21-1-90-5

Description
Win Source Part Number: 1004863-HLA21-1-90-5 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: HLA Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 2/0-4/0 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.000" (25.40mm) Length - Overall: 2.690" (68.33mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.440" (11.18mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363202,298-2156 2,HLA21-1-90-5-ND Base Product Number: HLA21 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1004863-HLA21-1-90-5 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: HLA Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 2/0-4/0 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.000" (25.40mm) Length - Overall: 2.690" (68.33mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.440" (11.18mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363202,298-2156 2,HLA21-1-90-5-ND Base Product Number: HLA21 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1004863-HLA21-1-90-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1004863-HLA21-1-90-5
Connectors, Interconnects - Terminals - Rectangular Connectors 1004863-HLA21-1-90-5
Win Source Part Number: 1004863-HLA21-1-90-5 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: HLA Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 2/0-4/0 AWG Contact Material: Copper Alloy Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.000" (25.40mm) Length - Overall: 2.690" (68.33mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Terminal Style: Single Stud Hole Diameter - Ring ID: 0.440" (11.18mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498363202,298-2156 2,HLA21-1-90-5-ND Base Product Number: HLA21 Product Status: Obsolete

Win Source Part Number: 1004863-HLA21-1-90-5
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: HLA
Features: With Screw
Termination: Screw
Package: Bulk
Wire Gauge: 2/0-4/0 AWG
Contact Material: Copper Alloy
Standard Package: 1
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.000" (25.40mm)
Length - Overall: 2.690" (68.33mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Terminal Style: Single Stud Hole
Diameter - Ring ID: 0.440" (11.18mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498363202,298-21562,HLA21-1-90-5-ND
Base Product Number: HLA21
Product Status: Obsolete

Buy Now Datasheet
Lugs - 298-21562-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 2/0-4/0 AWG

Terminal Connector Rectangular Lug, Grounding 2/0-4/0 AWG

Buy Now Datasheet
Premium Cast Copper Mechanical Connector, Premium Single Barrel 90 Lug, One-Hole Straight Tongue, Type Hla-90, 2/0 - 4/0 Awg Stranded Wire, 3/8
Chicago, IL, United States
Premium Cast Copper Mechanical Connector, Premium Single Barrel 90 Lug, One-Hole Straight Tongue, Type Hla-90, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size Rohs Compliant Panduit
65H9813
Premium Cast Copper Mechanical Connector, Premium Single Barrel 90 Lug, One-Hole Straight Tongue, Type Hla-90, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size Rohs Compliant Panduit 65H9813
Premium Cast copper mechanical connector, premium single barrel 90 lug, one-hole straight tongue, Type HLA-90, 2/0 - 4/0 AWG Stranded Wire, 3/8" Bolt Hole Size RoHS Compliant: Yes

Premium Cast copper mechanical connector, premium single barrel 90 lug, one-hole straight tongue, Type HLA-90, 2/0 - 4/0 AWG Stranded Wire, 3/8" Bolt Hole Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1004863-HLA21-1-90-5 298-21562-ND 65H9813
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs Premium Cast Copper Mechanical Connector, Premium Single Barrel 90 Lug, One-Hole Straight Tongue, Type Hla-90, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size Rohs Compliant Panduit
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data