Panduit Corp. Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 4/0 Awg Stranded To 300 Kcmil Cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant ... HL30-2-2

Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 4/0 AWG Stranded to 300 KCMIL cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes
Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 4/0 AWG Stranded to 300 KCMIL cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 4/0 Awg Stranded To 300 Kcmil Cable, 3/8
Chicago, IL, United States
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 4/0 Awg Stranded To 300 Kcmil Cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant ...
65H9845
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 4/0 Awg Stranded To 300 Kcmil Cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant ... 65H9845
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 4/0 AWG Stranded to 300 KCMIL cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 4/0 AWG Stranded to 300 KCMIL cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9845
Product Name Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 4/0 Awg Stranded To 300 Kcmil Cable, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant ...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8028C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details