Panduit Corp. Premium Cast Copper Mechanical Premium Single Barrel One-Hole Lug, Type Hl, 4/0 Awg Stranded To 300 Kcmil Cable Or 250-300 Navy Cable, 1/2" Bolt Hole Size Rohs Compliant Panduit HL30-1-2

Description
Premium Cast copper mechanical premium single barrel one-hole lug, Type HL, 4/0 AWG Stranded to 300 KCMIL Cable or 250-300 Navy Cable, 1/2" Bolt Hole Size RoHS Compliant: Yes
Description
Premium Cast copper mechanical premium single barrel one-hole lug, Type HL, 4/0 AWG Stranded to 300 KCMIL Cable or 250-300 Navy Cable, 1/2" Bolt Hole Size RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Premium Cast Copper Mechanical Premium Single Barrel One-Hole Lug, Type Hl, 4/0 Awg Stranded To 300 Kcmil Cable Or 250-300 Navy Cable, 1/2
Chicago, IL, United States
Premium Cast Copper Mechanical Premium Single Barrel One-Hole Lug, Type Hl, 4/0 Awg Stranded To 300 Kcmil Cable Or 250-300 Navy Cable, 1/2" Bolt Hole Size Rohs Compliant Panduit
65H9844
Premium Cast Copper Mechanical Premium Single Barrel One-Hole Lug, Type Hl, 4/0 Awg Stranded To 300 Kcmil Cable Or 250-300 Navy Cable, 1/2" Bolt Hole Size Rohs Compliant Panduit 65H9844
Premium Cast copper mechanical premium single barrel one-hole lug, Type HL, 4/0 AWG Stranded to 300 KCMIL Cable or 250-300 Navy Cable, 1/2" Bolt Hole Size RoHS Compliant: Yes

Premium Cast copper mechanical premium single barrel one-hole lug, Type HL, 4/0 AWG Stranded to 300 KCMIL Cable or 250-300 Navy Cable, 1/2" Bolt Hole Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9844
Product Name Premium Cast Copper Mechanical Premium Single Barrel One-Hole Lug, Type Hl, 4/0 Awg Stranded To 300 Kcmil Cable Or 250-300 Navy Cable, 1/2" Bolt Hole Size Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-Q8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details