Panduit Corp. Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit HL21-2-5

Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 2/0 - 4/0 AWG Stranded wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes
Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 2/0 - 4/0 AWG Stranded wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 2/0 - 4/0 Awg Stranded Wire, 3/8
Chicago, IL, United States
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit
65H9842
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit 65H9842
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 2/0 - 4/0 AWG Stranded wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, 2/0 - 4/0 AWG Stranded wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9842
Product Name Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, 2/0 - 4/0 Awg Stranded Wire, 3/8" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers