Panduit Corp. Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, #1 To 2/0 Awg Stranded Wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit HL13-2-5

Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, #1 to 2/0 AWG Stranded wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes
Description
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, #1 to 2/0 AWG Stranded wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, #1 To 2/0 Awg Stranded Wire, 5/16
Chicago, IL, United States
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, #1 To 2/0 Awg Stranded Wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit
65H9839
Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, #1 To 2/0 Awg Stranded Wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit 65H9839
Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, #1 to 2/0 AWG Stranded wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Premium Cast copper mechanical connector, premium single barrel lug, two-hole straight tongue Type HL-2, #1 to 2/0 AWG Stranded wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9839
Product Name Premium Cast Copper Mechanical Connector, Premium Single Barrel Lug, Two-Hole Straight Tongue Type Hl-2, #1 To 2/0 Awg Stranded Wire, 5/16" Bolt Hole Size, 1.00" Hole Spacing Rohs Compliant Panduit
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers