Premium Cast Copper Lug - Premium Tandem Single Barrel Lug, Two-Hole, Straight Tongue, Type HHL-2N, #1 to 2/0 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA Hole Sizes and Spacing RoHS Compliant: Yes
Terminals Copp Mech Lug 2H Tandem NEMA #
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 65H9808 | HHL13-2N-5 |
| Product Name | Premium Cast Copper Lug - Premium Tandem Single Barrel Lug, Two-Hole, Straight Tongue, Type Hhl-2N, #1 To 2/0 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing... | Terminals |
| Geometry | Straight |