"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236"" ~ 0.472"" (6.00mm ~ 12.00mm)"
CABLE HARNESS CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:10mm; External Width:15mm; Height:31.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14549-ND | 35C1246 |
| Product Name | Cable Supports and Fasteners | Cable Harness Clip; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |