Panduit Corp. Duct Cover; Raceway / Duct Material Panduit HC4BL6

Description
DUCT COVER; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.828m; External Width:101.6mm; External Height:104.1mm; Product Range:Type H Series; Accessory Type:Hinged Wiring Duct Cover RoHS Compliant: Yes
Datasheet
Description
DUCT COVER; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.828m; External Width:101.6mm; External Height:104.1mm; Product Range:Type H Series; Accessory Type:Hinged Wiring Duct Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Cover; Raceway / Duct Material Panduit - 65H9804 - Newark, An Avnet Company
Chicago, IL, United States
Duct Cover; Raceway / Duct Material Panduit
65H9804
Duct Cover; Raceway / Duct Material Panduit 65H9804
DUCT COVER; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.828m; External Width:101.6mm; External Height:104.1mm; Product Range:Type H Series; Accessory Type:Hinged Wiring Duct Cover RoHS Compliant: Yes

DUCT COVER; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.828m; External Width:101.6mm; External Height:104.1mm; Product Range:Type H Series; Accessory Type:Hinged Wiring Duct Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 65H9804
Product Name Duct Cover; Raceway / Duct Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Straight Cable Metal Backshell for Kona - KA1-9700200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.68 inch (42.6 mm)
View Details
SB ® 350 DUST COVER,RED - 113890P3 - Anderson Power Products
Specs
Type Cap
View Details