Panduit Corp. Wire Ducts, Raceways H4X4LG6

Description
Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-18140-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-18140-ND
Wire Ducts, Raceways 298-18140-ND
Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Type H Wide Finger Slotted Duct, PVC,4in X 4in X 6ft,LGRY - 70044206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Type H Wide Finger Slotted Duct, PVC,4in X 4in X 6ft,LGRY
70044206
Type H Wide Finger Slotted Duct, PVC,4in X 4in X 6ft,LGRY 70044206
Panduct® Type H - Hinged Cover Wiring Duct (Light Gray) Type H Wiring Duct is ideal for applications that require easy access in control panels and communication closets for frequent equipment modifications or repairs where moves, adds and changes are common. Hinged cover design reduces the time and hassle associated with removing and reinstalling traditional duct cover to perform maintenance or changes. Base and cover sold separately. Specifications Made of lead-free PVC Rated for continuous use temperature: 122¡F (50¡C) UL94 Flammability Rating V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material Available in Black, Light Gray and White Provided with standard mounting holes

Panduct® Type H - Hinged Cover Wiring Duct (Light Gray)
Type H Wiring Duct is ideal for applications that require easy access in control panels and communication closets for frequent equipment modifications or repairs where moves, adds and changes are common. Hinged cover design reduces the time and hassle associated with removing and reinstalling traditional duct cover to perform maintenance or changes.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • Rated for continuous use temperature: 122¡F (50¡C)
  • UL94 Flammability Rating V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
  • Available in Black, Light Gray and White
  • Provided with standard mounting holes
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 298-18140-ND 70044206
Product Name Wire Ducts, Raceways Type H Wide Finger Slotted Duct, PVC,4in X 4in X 6ft,LGRY
Wire Duct Style Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available Gray, Light Light Gray
Standard Length 6 ft (1.83 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2339181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B80x100US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details