Panduit Corp. Wire Ducts, Raceways H2X2WH6

Description
Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-21537-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-21537-ND
Wire Ducts, Raceways 298-21537-ND
Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Type H Wide Finger Slotted Duct, PVC,2in X 2in X 6ft,WHITE - 70044197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Type H Wide Finger Slotted Duct, PVC,2in X 2in X 6ft,WHITE
70044197
Type H Wide Finger Slotted Duct, PVC,2in X 2in X 6ft,WHITE 70044197
Panduct® Type H - Hinged Cover Wiring Duct (White) Type H Wiring Duct is ideal for applications that require easy access in control panels and communication closets for frequent equipment modifications or repairs where moves, adds and changes are common. Hinged cover design reduces the time and hassle associated with removing and reinstalling traditional duct cover to perform maintenance or changes. Base and cover sold separately. Specifications Made of lead-free PVC Rated for continuous use temperature: 122¡F (50¡C) UL94 Flammability Rating V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material Available in Black, Light Gray and White Provided with standard mounting holes

Panduct® Type H - Hinged Cover Wiring Duct (White)
Type H Wiring Duct is ideal for applications that require easy access in control panels and communication closets for frequent equipment modifications or repairs where moves, adds and changes are common. Hinged cover design reduces the time and hassle associated with removing and reinstalling traditional duct cover to perform maintenance or changes.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • Rated for continuous use temperature: 122¡F (50¡C)
  • UL94 Flammability Rating V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
  • Available in Black, Light Gray and White
  • Provided with standard mounting holes
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 298-21537-ND 70044197
Product Name Wire Ducts, Raceways Type H Wide Finger Slotted Duct, PVC,2in X 2in X 6ft,WHITE
Wire Duct Style Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available White White
Standard Length 6 ft (1.83 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B60x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 1442148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details