Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)
Panduct® Type H - Hinged Cover Wiring Duct (Light Gray)
Type H Wiring Duct is ideal for applications that require easy access in control panels and communication closets for frequent equipment modifications or repairs where moves, adds and changes are common. Hinged cover design reduces the time and hassle associated with removing and reinstalling traditional duct cover to perform maintenance or changes.
Base and cover sold separately.
Specifications
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wiring Ducts | Wiring Ducts |
| Product Number | 298-10327-ND | 70044196 |
| Product Name | Wire Ducts, Raceways | Type H Wide Finger Slotted Duct, PVC,2in X 2in X 6ft,LGRY |
| Wire Duct Style | Slotted | Slotted |
| Material | Poly-Vinyl Chloride (PVC) | Lead-Free Polyvinylchloride |
| Colors Available | Gray, Light | Light Gray |
| Standard Length | 6 ft (1.83 m) | 6 ft (1.83 m) |