Terminal Connector Rectangular Lug, Grounding 4-8 AWG 1/2 Stud
Premium Cast copper mechanical connector, Premium dual barrel lug, Type H2L, #8 AWG Solid to #4 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-21535-ND | 66H0290 |
| Product Name | Lugs | Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #8 Awg Solid To #4 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Complian... |
| Mounting | Free Hanging (In-Line) |