Panduit Corp. Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #1 To 2/0 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit H2L13-2N-2

Description
Premium Cast copper mechanical connector, Premium dual barrel lug, Type H2L, #1 to 2/0 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes
Description
Premium Cast copper mechanical connector, Premium dual barrel lug, Type H2L, #1 to 2/0 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #1 To 2/0 Awg Stranded Wire, 1/2
Chicago, IL, United States
Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #1 To 2/0 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit
66H0287
Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #1 To 2/0 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit 66H0287
Premium Cast copper mechanical connector, Premium dual barrel lug, Type H2L, #1 to 2/0 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Premium Cast copper mechanical connector, Premium dual barrel lug, Type H2L, #1 to 2/0 AWG Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H0287
Product Name Premium Cast Copper Mechanical Connector, Premium Dual Barrel Lug, Type H2L, #1 To 2/0 Awg Stranded Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details