Panduit Corp. Bronze Grounding Clamp, Type Gpl, 2/0 Awg Solid To 250 Kcmil Cable, .365-.575" Wire Dia. Range, 4" Ips Rohs Compliant Panduit GPL-58-1

Description
Bronze Grounding Clamp, Type GPL, 2/0 AWG Solid to 250 KCMIL Cable, .365-.575" Wire Dia. Range, 4" IPS RoHS Compliant: NA
Description
Bronze Grounding Clamp, Type GPL, 2/0 AWG Solid to 250 KCMIL Cable, .365-.575" Wire Dia. Range, 4" IPS RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bronze Grounding Clamp, Type Gpl, 2/0 Awg Solid To 250 Kcmil Cable, .365-.575
Chicago, IL, United States
Bronze Grounding Clamp, Type Gpl, 2/0 Awg Solid To 250 Kcmil Cable, .365-.575" Wire Dia. Range, 4" Ips Rohs Compliant Panduit
65H9633
Bronze Grounding Clamp, Type Gpl, 2/0 Awg Solid To 250 Kcmil Cable, .365-.575" Wire Dia. Range, 4" Ips Rohs Compliant Panduit 65H9633
Bronze Grounding Clamp, Type GPL, 2/0 AWG Solid to 250 KCMIL Cable, .365-.575" Wire Dia. Range, 4" IPS RoHS Compliant: NA

Bronze Grounding Clamp, Type GPL, 2/0 AWG Solid to 250 KCMIL Cable, .365-.575" Wire Dia. Range, 4" IPS RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9633
Product Name Bronze Grounding Clamp, Type Gpl, 2/0 Awg Solid To 250 Kcmil Cable, .365-.575" Wire Dia. Range, 4" Ips Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4G-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details