Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners GPL-39-3

Description
Win Source Part Number: 1068391-GPL-39-3 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, GPL Type: Clamp, Grounding Color: Bronze Features: Corrosion Resistant, Direct Burial Package: Bulk Length: 4.252" (108.00mm) Standard Package: 1 Height: 5.000" (127.00mm) Material: Bronze Width: 1.630" (41.40mm) Type Attributes: U-Bolt Screw Size: 0.375" (9.52mm) Mounting Type: Pipe Mount, Adjustable Alternative Parts (Cross-Reference): GPL-33-3; GPL-27-X; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-GPL-39-3,07498 360504 Base Product Number: GPL-39 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1068391-GPL-39-3 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, GPL Type: Clamp, Grounding Color: Bronze Features: Corrosion Resistant, Direct Burial Package: Bulk Length: 4.252" (108.00mm) Standard Package: 1 Height: 5.000" (127.00mm) Material: Bronze Width: 1.630" (41.40mm) Type Attributes: U-Bolt Screw Size: 0.375" (9.52mm) Mounting Type: Pipe Mount, Adjustable Alternative Parts (Cross-Reference): GPL-33-3; GPL-27-X; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-GPL-39-3,07498 360504 Base Product Number: GPL-39 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1068391-GPL-39-3
Cables, Wires - Management - Cable Supports and Fasteners 1068391-GPL-39-3
Win Source Part Number: 1068391-GPL-39-3 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, GPL Type: Clamp, Grounding Color: Bronze Features: Corrosion Resistant, Direct Burial Package: Bulk Length: 4.252" (108.00mm) Standard Package: 1 Height: 5.000" (127.00mm) Material: Bronze Width: 1.630" (41.40mm) Type Attributes: U-Bolt Screw Size: 0.375" (9.52mm) Mounting Type: Pipe Mount, Adjustable Alternative Parts (Cross-Reference): GPL-33-3; GPL-27-X; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-GPL-39-3,07498 360504 Base Product Number: GPL-39 RoHS Status: Not applicable

Win Source Part Number: 1068391-GPL-39-3
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, GPL
Type: Clamp, Grounding
Color: Bronze
Features: Corrosion Resistant, Direct Burial
Package: Bulk
Length: 4.252" (108.00mm)
Standard Package: 1
Height: 5.000" (127.00mm)
Material: Bronze
Width: 1.630" (41.40mm)
Type Attributes: U-Bolt
Screw Size: 0.375" (9.52mm)
Mounting Type: Pipe Mount, Adjustable
Alternative Parts (Cross-Reference): GPL-33-3; GPL-27-X; GPL-15-X;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-GPL-39-3,07498360504
Base Product Number: GPL-39
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1068391-GPL-39-3
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details