Panduit Corp. Cable Supports and Fasteners - GPCA2-1D-C GPCA2-1D-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 1011074-GPCA2-1D-C Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial, For Armored Cable Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1011074-GPCA2-1D-C Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial, For Armored Cable Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - GPCA2-1D-C
1011074-GPCA2-1D-C
Cable Supports and Fasteners - GPCA2-1D-C 1011074-GPCA2-1D-C
Manufacturer: Panduit Corp Win Source Part Number: 1011074-GPCA2-1D-C Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial, For Armored Cable Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Panduit Corp
Win Source Part Number: 1011074-GPCA2-1D-C
Packaging: Bulk
Type: Clamp, Grounding
Color: Bronze
Features: Direct Burial, For Armored Cable
Mounting: Pipe Mount, Adjustable
Material: Bronze
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 957-GPCA2-1D-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
957-GPCA2-1D-C
Cable Assembly 957-GPCA2-1D-C
Wire Ducting & Raceways Bronze Ground Pipe Clamp for Armored Cab Product overview: GPCA2-1D-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Wire Ducting & Raceways, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 957-GPCA2-1D-C can be used for catalog matching and distributor lookup.

Wire Ducting & Raceways Bronze Ground Pipe Clamp for Armored Cab Product overview: GPCA2-1D-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Wire Ducting & Raceways, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 957-GPCA2-1D-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1011074-GPCA2-1D-C 957-GPCA2-1D-C
Product Name Cable Supports and Fasteners - GPCA2-1D-C Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details