Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners GPC4-1-12-Q

Description
Win Source Part Number: 1157033-GPC4-1-12-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Package: Bulk Standard Package: 1 Material: Bronze Type Attributes: Conduit Hub Mounting Type: Pipe Mount, Adjustable ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498391930,-3255-GP C4-1-12-Q Base Product Number: GPC4 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1157033-GPC4-1-12-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Package: Bulk Standard Package: 1 Material: Bronze Type Attributes: Conduit Hub Mounting Type: Pipe Mount, Adjustable ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498391930,-3255-GP C4-1-12-Q Base Product Number: GPC4 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1157033-GPC4-1-12-Q
Cables, Wires - Management - Cable Supports and Fasteners 1157033-GPC4-1-12-Q
Win Source Part Number: 1157033-GPC4-1-12-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Package: Bulk Standard Package: 1 Material: Bronze Type Attributes: Conduit Hub Mounting Type: Pipe Mount, Adjustable ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498391930,-3255-GP C4-1-12-Q Base Product Number: GPC4 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1157033-GPC4-1-12-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™
Type: Clamp, Grounding
Color: Bronze
Package: Bulk
Standard Package: 1
Material: Bronze
Type Attributes: Conduit Hub
Mounting Type: Pipe Mount, Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498391930,-3255-GPC4-1-12-Q
Base Product Number: GPC4
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1157033-GPC4-1-12-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details