Panduit Corp. Cable Supports and Fasteners - GPC2-1D-C GPC2-1D-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 770869-GPC2-1D-C Series: StructuredGround Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 770869-GPC2-1D-C Series: StructuredGround Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - GPC2-1D-C
770869-GPC2-1D-C
Cable Supports and Fasteners - GPC2-1D-C 770869-GPC2-1D-C
Manufacturer: Panduit Corp Win Source Part Number: 770869-GPC2-1D-C Series: StructuredGround Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Panduit Corp
Win Source Part Number: 770869-GPC2-1D-C
Series: StructuredGround
Packaging: Bulk
Type: Clamp, Grounding
Color: Bronze
Features: Direct Burial
Mounting: Pipe Mount, Adjustable
Material: Bronze
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770869-GPC2-1D-C
Product Name Cable Supports and Fasteners - GPC2-1D-C
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details