Panduit Corp. Bushings, Grommets GES62F-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13596-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13596-ND
Bushings, Grommets 298-13596-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 84F1830 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
84F1830
Grommet Edging, Polyethylene; Grommet Type Panduit 84F1830
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit - 08AJ5018 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit
08AJ5018
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit 08AJ5018
GROMMET STRIP, NAT, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-;RoHS Compliant: Yes

GROMMET STRIP, NAT, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-;RoHS Compliant: Yes

Supplier's Site
Grommet edge; solid; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
70044453
Grommet edge; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht 70044453
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets Grommets
Product Number 298-13596-ND 84F1830 08AJ5018 70044453
Product Name Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit Grommet edge; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details