Panduit Corp. Bushings, Grommets GES189F-C0

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GES189F-C0 is a grommet edging product designed for cable and wire management applications. It is made from polyethylene (PE) and features a weather-resistant design, making it suitable for various environmental conditions. The grommet is intended for use with straight panels and accommodates panel thicknesses ranging from 0.144 inches to 0.189 inches (3.66mm to 4.80mm). The product is packaged in bulk and has a material flammability rating of UL94 HB. It is classified under the category of cables and wires management, specifically as a solid edging grommet. Alternative part numbers include HLT2I-X0 and CLT38F-C20, among others. The product is manufactured by Panduit Corp and is REACH unaffected.

Datasheet Summary
Powered by GS/AI

The GES189F-C0 is a grommet edging product designed for cable and wire management applications. It is made from polyethylene (PE) and features a weather-resistant design, making it suitable for various environmental conditions. The grommet is intended for use with straight panels and accommodates panel thicknesses ranging from 0.144 inches to 0.189 inches (3.66mm to 4.80mm). The product is packaged in bulk and has a material flammability rating of UL94 HB. It is classified under the category of cables and wires management, specifically as a solid edging grommet. Alternative part numbers include HLT2I-X0 and CLT38F-C20, among others. The product is manufactured by Panduit Corp and is REACH unaffected.

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13595-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13595-ND
Bushings, Grommets 298-13595-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - GES189F-C0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
GES189F-C0
Cables, Wires - Management - Bushings, Grommets GES189F-C0
Win Source Part Number: 1057765-GES189F-C0 Category: Cables, Wires - Management>Bushings, Grommets Series: GE Color: Black Features: Weather Resistant Package: Bulk For Use With/Related Products: Straight Panels Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.144" ~ 0.189" (3.66mm ~ 4.80mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Solid Alternative Parts (Cross-Reference): HLT2I-X0; CLT38F-C20; HLT3I-X0; 500031-1; HFT5000-30/15-0-SP; 500030-1; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Panduit Corp Other Names: 298-13595,0749835039 6,GES189F-C0-ND Base Product Number: GES189

Win Source Part Number: 1057765-GES189F-C0
Category: Cables, Wires - Management>Bushings, Grommets
Series: GE
Color: Black
Features: Weather Resistant
Package: Bulk
For Use With/Related Products: Straight Panels
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.144" ~ 0.189" (3.66mm ~ 4.80mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Solid
Alternative Parts (Cross-Reference): HLT2I-X0; CLT38F-C20; HLT3I-X0; 500031-1; HFT5000-30/15-0-SP; 500030-1;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Panduit Corp
Other Names: 298-13595,07498350396,GES189F-C0-ND
Base Product Number: GES189

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Grommets Grommets
Product Number 298-13595-ND GES189F-C0
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets
Material Plastic; Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details