Panduit Corp. Cable Grommets GEE99FR-CY

Description
Panduit GEE99FR-CY Cable Grommet
Request a Quote Datasheet
Description
Panduit GEE99FR-CY Cable Grommet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 655369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
655369
Cable Grommets 655369
Panduit GEE99FR-CY Cable Grommet

Panduit GEE99FR-CY Cable Grommet

Supplier's Site
Bushings, Grommets - 298-1148-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-1148-ND
Bushings, Grommets 298-1148-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Grommets Grommets
Product Number 655369 298-1148-ND
Product Name Cable Grommets Bushings, Grommets
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Bushings, Grommets - 36-8480-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details