Panduit Corp. Cable Grommets GEE99F-A-CO

Description
Cable Accessory,Adjustable Bush
Request a Quote
Description
Cable Accessory,Adjustable Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 4121202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
4121202
Cable Grommets 4121202
Cable Accessory,Adjustable Bush

Cable Accessory,Adjustable Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 4121202
Product Name Cable Grommets
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details