Panduit Corp. Cable Grommets GEE99F-A-C0

Description
Slotted Grommet Edging 1.6-2.5mm black
Request a Quote Datasheet
Description
Slotted Grommet Edging 1.6-2.5mm black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 655368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
655368
Cable Grommets 655368
Slotted Grommet Edging 1.6-2.5mm black

Slotted Grommet Edging 1.6-2.5mm black

Supplier's Site
Bushings, Grommets - 298-10617-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10617-ND
Bushings, Grommets 298-10617-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 83F7234 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
83F7234
Grommet Edging, Polyethylene; Grommet Type Panduit 83F7234
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit - 08AJ5012 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit
08AJ5012
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit 08AJ5012
GROMMET STRIP, BLK, 1.6-2.5MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

GROMMET STRIP, BLK, 1.6-2.5MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets Grommets
Product Number 655368 298-10617-ND 83F7234 08AJ5012
Product Name Cable Grommets Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details