Panduit Corp. Bushings, Grommets - GEE99F-A-C GEE99F-A-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 774369-GEE99F-A-C Series: GE Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.062" ~ 0.099" (1.57mm ~ 2.51mm) Material: Polyethylene (PE) Family Name: GE Categories: Cables, Wires - Management Bushing, Grommet Type: Grommet - Edging, Slotted Alternative Parts (Cross-Reference): SPGSG-3; GEE99F-A-C0; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 774369-GEE99F-A-C Series: GE Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.062" ~ 0.099" (1.57mm ~ 2.51mm) Material: Polyethylene (PE) Family Name: GE Categories: Cables, Wires - Management Bushing, Grommet Type: Grommet - Edging, Slotted Alternative Parts (Cross-Reference): SPGSG-3; GEE99F-A-C0; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Bushings, Grommets - GEE99F-A-C
774369-GEE99F-A-C
Bushings, Grommets - GEE99F-A-C 774369-GEE99F-A-C
Manufacturer: Panduit Corp Win Source Part Number: 774369-GEE99F-A-C Series: GE Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.062" ~ 0.099" (1.57mm ~ 2.51mm) Material: Polyethylene (PE) Family Name: GE Categories: Cables, Wires - Management Bushing, Grommet Type: Grommet - Edging, Slotted Alternative Parts (Cross-Reference): SPGSG-3; GEE99F-A-C0; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Panduit Corp
Win Source Part Number: 774369-GEE99F-A-C
Series: GE
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.062" ~ 0.099" (1.57mm ~ 2.51mm)
Material: Polyethylene (PE)
Family Name: GE
Categories: Cables, Wires - Management
Bushing, Grommet Type: Grommet - Edging, Slotted
Alternative Parts (Cross-Reference): SPGSG-3; GEE99F-A-C0;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Cable Assembly - 491-GEE99F-A-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-GEE99F-A-C
Cable Assembly 491-GEE99F-A-C
GROMMET EDGE SLOT NAT 1=100' Product overview: GEE99F-A-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GEE99F-A-C can be used for catalog matching and distributor lookup.

GROMMET EDGE SLOT NAT 1=100' Product overview: GEE99F-A-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GEE99F-A-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 774369-GEE99F-A-C 491-GEE99F-A-C
Product Name Bushings, Grommets - GEE99F-A-C Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details